Ohmite Manufacturing Co. Wirewound Resistor HS7510RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS7510RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS7510RF
Wirewound Resistor HS7510RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 10R, 75W, Solder, Wirewound; Resistance Ohmite - 73AC6545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 75W, Solder, Wirewound; Resistance Ohmite
73AC6545
Res, 10R, 75W, Solder, Wirewound; Resistance Ohmite 73AC6545
RES, 10R, 75W, SOLDER, WIREWOUND; Resistance:10ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 1%; Voltage Rating:1.4kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 10R, 75W, SOLDER, WIREWOUND; Resistance:10ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 1%; Voltage Rating:1.4kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS7510RF 73AC6545
Product Name Wirewound Resistor Res, 10R, 75W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 10 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers