2.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets.
Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating.
RES CHAS MNT 2.5K OHM 5% 100W
RESISTOR, POWER, 2.5KOHM, 100W, 5%; Resistance:2.5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J2K5E-ND | L100J2K5E | L100J2K5E | 64K4816 | 70022733 |
| Product Name | Chassis Mount Resistors | Wirewound Resistor | Chassis Mount Resistors | Resistor, Power, 2.5Kohm, 100W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |