Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
50 WATTS AL HOUSED22 OHMS 5%
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS50M22RJM303 | 273-HS50M22RJM303-ND |
| Product Name | Wirewound Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial, Box | |
| Resistance Range | 22 ohms |