Ohmite Manufacturing Co. Chassis Mount Resistors L100J10R

Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J10R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J10R-ND
Chassis Mount Resistors L100J10R-ND
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - L100J10R - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L100J10R
Wirewound Resistor L100J10R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chassis Mount Resistors - L100J10R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J10R
Chassis Mount Resistors L100J10R
RES CHAS MNT 10 OHM 5% 100W

RES CHAS MNT 10 OHM 5% 100W

Supplier's Site Datasheet
Resistor, Power, 10 Ohm, 100W, 5%; Resistance Ohmite - 02F2336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 100W, 5%; Resistance Ohmite
02F2336
Resistor, Power, 10 Ohm, 100W, 5%; Resistance Ohmite 02F2336
RESISTOR, POWER, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L100J10R-ND L100J10R L100J10R 02F2336
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors Resistor, Power, 10 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details