Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RESISTOR, POWER, 5KOHM, 100W, 5%; Resistance:5kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
RES CHAS MNT 5K OHM 5% 100W
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J5K0E | L100J5K0E-ND | 70022738 | 64K4826 | L100J5K0E |
| Product Name | Wirewound Resistor | Chassis Mount Resistors | Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel | Resistor, Power, 5Kohm, 100W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Radial, Tubular | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |