The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets.
Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating.
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | L100J25R |
| Product Name | Wirewound Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Tubular |
| Resistance Range | 25 ohms |