Ohmite Manufacturing Co. Wirewound Resistor HS753R3J

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS753R3J - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS753R3J
Wirewound Resistor HS753R3J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 3R3, 75W, Solder, Wirewound; Resistance Ohmite - 73AC6553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 75W, Solder, Wirewound; Resistance Ohmite
73AC6553
Res, 3R3, 75W, Solder, Wirewound; Resistance Ohmite 73AC6553
RES, 3R3, 75W, SOLDER, WIREWOUND; Resistance:3.3ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:47.5mmRoHS Compliant: Yes

RES, 3R3, 75W, SOLDER, WIREWOUND; Resistance:3.3ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Width:47.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS753R3J 73AC6553
Product Name Wirewound Resistor Res, 3R3, 75W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details