Ohmite Manufacturing Co. Chassis Mount Resistors L225J2K0

Description
2 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J2K0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J2K0-ND
Chassis Mount Resistors L225J2K0-ND
2 kOhms ±5% 225W Wirewound Chassis Mount Resistor

2 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - L225J2K0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L225J2K0
Wirewound Resistor L225J2K0
Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of

Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of

Supplier's Site Datasheet
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite - 02F2366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite
02F2366
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite 02F2366
RESISTOR, POWER, 2KOHM, 225W, 5%; Resistance:2kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 2KOHM, 225W, 5%; Resistance:2kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L225J2K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J2K0
Chassis Mount Resistors L225J2K0
RES CHAS MNT 2K OHM 5% 225W

RES CHAS MNT 2K OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L225J2K0-ND L225J2K0 02F2366 L225J2K0
Product Name Chassis Mount Resistors Wirewound Resistor Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details