The Card Conn, Single Side, 9Pos, Wire Wrap connector is designed for use in applications requiring a reliable card edge connection. It features a total of 9 contacts and is suitable for a card thickness of 1.57mm. The connector utilizes a through-hole mounting method and has a straight body orientation. It is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The connector is equipped with M3-0.5 metric threaded inserts for secure mounting. The contact spacing is .156 inches (3.96mm) with a row spacing of .200 inches (5.08mm), making it compatible with various circuit board layouts. This product is ideal for engineers looking for a dependable and compliant card edge connector for their projects.
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-009-541-107-ND | 86AH6854 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |