The Card Conn, Single Side, 9Pos, Wire Wrap is a card edge connector designed for through-hole mounting. It features nine contacts and is suitable for a card thickness of 1.57 mm. The connector has a straight body orientation and is part of the 307 series, which is RoHS compliant. The contact spacing is .156 inches (3.96 mm) with a row spacing of .200 inches (5.08 mm). The wire wrap contact dimensions are .046 x .014 inches (1.17 x 0.36 mm) with a tail length of .495 inches (12.57 mm). The connector is equipped with floating eyelets for flexible mounting options. This product is ideal for applications requiring reliable connections in compact spaces.
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-009-541-103-ND | 86AH6852 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |