EDAC, Inc. Edgeboard Connectors 307-009-521-158

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-009-521-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-009-521-158-ND
Edgeboard Connectors 151-307-009-521-158-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac - 86AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
86AH6817
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 86AH6817
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-009-521-158 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-009-521-158
Card Edge Connectors - Edgeboard Connectors 307-009-521-158
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-009-521-158-ND 86AH6817 307-009-521-158
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data