EDAC, Inc. Edgeboard Connectors 307-010-454-103

Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3049, features a single side design with 10 positions and is suitable for panel mounting. It is constructed to accommodate a card thickness of 1.57 mm and utilizes copper alloy for its contacts. The connector is oriented at a right angle, which may be advantageous for space-constrained applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. The connector includes floating eyelets for mounting flexibility, which can be beneficial in various assembly scenarios. This product is ideal for engineers seeking a reliable and compliant card edge connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3049, features a single side design with 10 positions and is suitable for panel mounting. It is constructed to accommodate a card thickness of 1.57 mm and utilizes copper alloy for its contacts. The connector is oriented at a right angle, which may be advantageous for space-constrained applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. The connector includes floating eyelets for mounting flexibility, which can be beneficial in various assembly scenarios. This product is ideal for engineers seeking a reliable and compliant card edge connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-010-454-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-010-454-103-ND
Edgeboard Connectors 151-307-010-454-103-ND
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac - 57AJ3049 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
57AJ3049
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac 57AJ3049
CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-010-454-103-ND 57AJ3049
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Mounting Through Hole
View Details