EDAC, Inc. Edgeboard Connectors 307-010-431-103

Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3034, is a single-sided connector designed for through-hole mounting with a total of 10 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The contact tails are sized at 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3034, is a single-sided connector designed for through-hole mounting with a total of 10 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The contact tails are sized at 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-010-431-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-010-431-103-ND
Edgeboard Connectors 151-307-010-431-103-ND
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac - 57AJ3034 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
57AJ3034
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 57AJ3034
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-010-431-103-ND 57AJ3034
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details