EDAC, Inc. Edgeboard Connectors 307-010-521-178

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6950, is a single-sided connector designed for through-hole mounting with a total of 10 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The contact tails are designed with specific dimensions of 0.046 x 0.014 inches (1.17 x 0.36 mm) and a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6950, is a single-sided connector designed for through-hole mounting with a total of 10 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The contact tails are designed with specific dimensions of 0.046 x 0.014 inches (1.17 x 0.36 mm) and a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-010-521-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-010-521-178-ND
Edgeboard Connectors 151-307-010-521-178-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac - 86AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
86AH6950
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 86AH6950
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-010-521-178-ND 86AH6950
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PwrBlade ® - 51760-10903209AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details