EDAC, Inc. Edgeboard Connectors 307-009-559-168

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-009-559-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-009-559-168-ND
Edgeboard Connectors 151-307-009-559-168-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac - 86AH6928 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
86AH6928
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 86AH6928
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-009-559-168-ND 86AH6928
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-004LHLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333700-1227 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers