The Card Conn, Single Side, 9Pos, Wire Wrap is a card edge connector designed for through-hole mounting. It features nine contacts and is suitable for a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It utilizes wire wrap technology with contact dimensions of .046 x .014 inches (1.17 x 0.36 mm) and a tail length of .495 inches (12.57 mm). The connector's contact spacing is .156 inches (3.96 mm) with a row spacing of .200 inches (5.08 mm). It is equipped with #4-40 unified threaded inserts for secure mounting. This product is ideal for applications requiring reliable connections in compact spaces.
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-009-541-108-ND | 86AH6855 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |