EDAC, Inc. Edgeboard Connectors 307-009-531-168

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6848, is a single-sided connector featuring 9 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliable electrical connections. The connector has a straight body orientation and is compliant with RoHS standards. The contact details include a PC tail size of 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6848, is a single-sided connector featuring 9 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliable electrical connections. The connector has a straight body orientation and is compliant with RoHS standards. The contact details include a PC tail size of 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-009-531-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-009-531-168-ND
Edgeboard Connectors 151-307-009-531-168-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac - 86AH6848 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
86AH6848
Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac 86AH6848
CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-009-531-168-ND 86AH6848
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 9Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details