DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1240
1250
1260
1270
1280
1290
1295
1296
1297
1298
1299
1300
1301
1302
1303
1304
1305
1306
1307
1310
1320
1330
1340
1350
1360
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".050"" X .100"" FLEX STACK, FLEXIB" | |
| "10 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "11 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "11 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "12 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "14 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "18 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "22 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "24 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "7 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "7 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "8 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "9 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" |
| << Prev | Next >> |