TERM BLK 3POS 5.00MM SCRW PLG
TERM BLK 3POS 5.00MM SCRW PLG
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5239-ED500V-03P-ND | ED500V-03P |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Leaf Spring, Wire Guard | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5 mm (0.1970 inch) | |
| Contact Size (AWG) | 14 to 24 AWG | 14 to 24 AWG |