"9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032044-EDSTL130/09
Packaging: Bulk
Type: Header, Male Pins, Unshrouded
Number of Positions: 9
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Voltage - UL: 300V
Color: Black
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.079" (2.00mm)
Temperature Range - Operating: -30°C to 105°C
Nominal current IN - UL: 10A
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TERM BLOCK HDR 9POS VERT 5MM Product overview: EDSTL130/09 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL130/09 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED1682-09-ND | 1032044-EDSTL130/09 | 370-EDSTL130/09 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - EDSTL130/09 | Electronic Connector |
| Connector Type | Header Connector |