Manufacturer: On Shore Technology Inc.
Win Source Part Number: 772298-ED020PLCZ-SM-
Series: ED
Packaging: Tube
Type: PLCC
Operating Temperature Range: -55°C ~ 105°C
Features: Closed Frame
Termination: Solder
Current Rating: 1A
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: SMD
Number of Positions or Pins (Grid): 20 (2 x 10)
Pitch - Mating: 0.050" (1.27mm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Material - Post: Phosphor Bronze
Contact Resistance: 30 mOhm
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
20 (4 x 5) Pos PLCC Socket Surface Mount
CONN SOCKET PLCC 20POS
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 772298-ED020PLCZ-SM-N | ED3055-5-ND | ED020PLCZ-SM-N |
| Product Name | Sockets for ICs, Transistors - ED020PLCZ-SM-N | IC Sockets | Sockets for ICs, Transistors |
| Termination | Solder |