Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032076-EDSTLZ1555/1
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 14
Positions Per Level: 14
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.134" (3.40mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Solder"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1032076-EDSTLZ1555/14 | ED1958-ND |
| Product Name | Terminal Blocks - EDSTLZ1555/14 | Headers, Plugs and Sockets |
| Mounting | Solder | Through Hole |