On-Shore Technology, Inc. Headers, Plugs and Sockets EDSTL950/3

Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"
Request a Quote Datasheet
Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - ED1802-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED1802-ND
Headers, Plugs and Sockets ED1802-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
370-EDSTL950/3
Electronic Connector 370-EDSTL950/3
TERM BLOCK HDR 3POS 90DEG 5MM Product overview: EDSTL950/3 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/3 can be used for catalog matching and distributor lookup.

TERM BLOCK HDR 3POS 90DEG 5MM Product overview: EDSTL950/3 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - EDSTL950/3 - 1032058-EDSTL950/3 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDSTL950/3
1032058-EDSTL950/3
Terminal Blocks - EDSTL950/3 1032058-EDSTL950/3
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032058-EDSTL950/3 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 3 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.138" (3.50mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032058-EDSTL950/3
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 3
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.138" (3.50mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED1802-ND 370-EDSTL950/3 1032058-EDSTL950/3
Product Name Headers, Plugs and Sockets Electronic Connector Terminal Blocks - EDSTL950/3
Connector Type Header Connector
Unlock Full Specs
to access all available technical data