On-Shore Technology, Inc. Wire to Board ED360/12

Description
"12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - ED2353-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
ED2353-ND
Wire to Board ED2353-ND
"12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"

"12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Terminal Blocks - ED360/12 - 1032115-ED360/12 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ED360/12
1032115-ED360/12
Terminal Blocks - ED360/12 1032115-ED360/12
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032115-ED360/12 Packaging: Bulk Positions Per Level: 12 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Green Wire Gauge: 12-22 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Copper Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032115-ED360/12
Packaging: Bulk
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Color: Green
Wire Gauge: 12-22 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Copper
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number ED2353-ND 1032115-ED360/12
Product Name Wire to Board Terminal Blocks - ED360/12
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10603204ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details