On-Shore Technology, Inc. Electronic Connector EDSTL950/5

Description
TERM BLOCK HDR 5POS 90DEG 5MM Product overview: EDSTL950/5 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TERM BLOCK HDR 5POS 90DEG 5MM Product overview: EDSTL950/5 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
370-EDSTL950/5
Electronic Connector 370-EDSTL950/5
TERM BLOCK HDR 5POS 90DEG 5MM Product overview: EDSTL950/5 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/5 can be used for catalog matching and distributor lookup.

TERM BLOCK HDR 5POS 90DEG 5MM Product overview: EDSTL950/5 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EDSTL950/5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - EDSTL950/5 - 1032060-EDSTL950/5 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDSTL950/5
1032060-EDSTL950/5
Terminal Blocks - EDSTL950/5 1032060-EDSTL950/5
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032060-EDSTL950/5 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.138" (3.50mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032060-EDSTL950/5
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.138" (3.50mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Headers, Plugs and Sockets - ED1804-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED1804-ND
Headers, Plugs and Sockets ED1804-ND
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"

"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Solder"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 370-EDSTL950/5 1032060-EDSTL950/5 ED1804-ND
Product Name Electronic Connector Terminal Blocks - EDSTL950/5 Headers, Plugs and Sockets
Mounting Solder Through Hole
Unlock Full Specs
to access all available technical data