On-Shore Technology, Inc. Wire to Board ED3000/6

Description
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - ED2241-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
ED2241-ND
Wire to Board ED2241-ND
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"

"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Terminal Blocks - ED3000/6 - 1032108-ED3000/6 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ED3000/6
1032108-ED3000/6
Terminal Blocks - ED3000/6 1032108-ED3000/6
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032108-ED3000/6 Packaging: Bulk Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray, Slate Features: Interlocking (Side) Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Clamp Material - Plating: Copper Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032108-ED3000/6
Packaging: Bulk
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray, Slate
Features: Interlocking (Side)
Wire Gauge: 14-28 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Clamp Material - Plating: Copper
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number ED2241-ND 1032108-ED3000/6
Product Name Wire to Board Terminal Blocks - ED3000/6
Termination Screwless - Leg Spring, Push-In Spring
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details