On-Shore Technology, Inc. Terminal Blocks - EDSTLZ950/2 EDSTLZ950/2

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032064-EDSTLZ950/2 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 5.08mm Header Orientation: 90°, Right Angle Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.138" (3.50mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032064-EDSTLZ950/2 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 5.08mm Header Orientation: 90°, Right Angle Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.138" (3.50mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EDSTLZ950/2 - 1032064-EDSTLZ950/2 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDSTLZ950/2
1032064-EDSTLZ950/2
Terminal Blocks - EDSTLZ950/2 1032064-EDSTLZ950/2
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032064-EDSTLZ950/2 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 5.08mm Header Orientation: 90°, Right Angle Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.138" (3.50mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032064-EDSTLZ950/2
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 2
Pitch: 5.08mm
Header Orientation: 90°, Right Angle
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.138" (3.50mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Plugs and Sockets - ED1817-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED1817-ND
Headers, Plugs and Sockets ED1817-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Solder"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Solder"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1032064-EDSTLZ950/2 ED1817-ND
Product Name Terminal Blocks - EDSTLZ950/2 Headers, Plugs and Sockets
Mounting Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers