TERM BLK 5POS SIDE ENTRY 5MM PCB Product overview: ED500/5DS from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-ED500/5DS can be used for catalog matching and distributor lookup.
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032239-ED500/5DS
Packaging: Bulk
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Wire Gauge: 14-22 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Screw Thread: M2.6
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-ED500/5DS | 1032239-ED500/5DS | ED2222-ND |
| Product Name | Electronic Connector | Terminal Blocks - ED500/5DS | Wire to Board |
| Mounting | Through Hole | Through Hole |