"11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032109-ED3001/11-FD
Packaging: Bulk
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray, Slate
Features: Interlocking (Side), Lever Actuated
Wire Gauge: 14-28 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Clamp Material - Plating: Copper
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Sensing & Instrumentation, Communications & Networking
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED2257-ND | 1032109-ED3001/11-FD |
| Product Name | Wire to Board | Terminal Blocks - ED3001/11-FD |
| Termination | Screwless - Leg Spring, Push-In Spring |