• Calibrated to a precision of <tol>0.2% of viscosity
Calibrate kinematic and Saybolt viscosity equipment, both automatic and manual. Standards are NIST-traceable and certified to ASTM D2162 under ISO/IEC 17025 guidelines. The table below shows the approximate values for kinematic and Saybolt viscosity. Standards are supplied in 500-mL bottles and include full certification and a Material Data Safety Sheet.
| Cole-Parmer | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | GO-98944-66 |
| Product Name | NIST-Traceable Viscosity Standard, S3; 500 mL |
| Function | Reference / Chemical Standard |