Cole-Parmer EX730 - Extech EX730: AC/DC TRMS Clamp Meter, 800 Amps GO-20003-20

Description
Functions include Inrush, Capacitance and Frequency FEATURES| Mod els with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity | 1ms Fast Peak Hold captures Inrush currents and transients | True RMS models | Double molded housing for better grip and one-handed operation | Large LCD display with bright backlighting | Data hold "freezes" data in display | 1.2" (30mm) circular jaw opening for large cables (500MCM) | Auto power off | Complete with test leads, 9V battery and Type K bead wire probe (EH720, EH730) and carrying case
Description
Functions include Inrush, Capacitance and Frequency FEATURES| Mod els with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity | 1ms Fast Peak Hold captures Inrush currents and transients | True RMS models | Double molded housing for better grip and one-handed operation | Large LCD display with bright backlighting | Data hold "freezes" data in display | 1.2" (30mm) circular jaw opening for large cables (500MCM) | Auto power off | Complete with test leads, 9V battery and Type K bead wire probe (EH720, EH730) and carrying case

Suppliers

Company
Product
Description
Supplier Links
EX730 - Extech EX730: AC/DC TRMS Clamp Meter, 800 Amps - GO-20003-20 - Cole-Parmer
Vernon Hills, IL, United States
EX730 - Extech EX730: AC/DC TRMS Clamp Meter, 800 Amps
GO-20003-20
EX730 - Extech EX730: AC/DC TRMS Clamp Meter, 800 Amps GO-20003-20
Functions include Inrush, Capacitance and Frequency FEATURES| Mod els with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity | 1ms Fast Peak Hold captures Inrush currents and transients | True RMS models | Double molded housing for better grip and one-handed operation | Large LCD display with bright backlighting | Data hold "freezes" data in display | 1.2" (30mm) circular jaw opening for large cables (500MCM) | Auto power off | Complete with test leads, 9V battery and Type K bead wire probe (EH720, EH730) and carrying case

Functions include Inrush, Capacitance and Frequency<br> FEATURES|<ul><li>Models with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity |<li>1ms Fast Peak Hold captures Inrush currents and transients |<li>True RMS models |<li>Double molded housing for better grip and one-handed operation |<li>Large LCD display with bright backlighting |<li>Data hold "freezes" data in display |<li>1.2" (30mm) circular jaw opening for large cables (500MCM) |<li>Auto power off |<li>Complete with test leads, 9V battery and Type K bead wire probe (EH720, EH730) and carrying case</ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Clamp Meters
Product Number GO-20003-20
Product Name EX730 - Extech EX730: AC/DC TRMS Clamp Meter, 800 Amps
AC Current 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details