Cole-Parmer 150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F) GO-01508-32

Description
High-Temperature Housing with Nylon Sump is an economical alternative to stainless steel and carbon housings. Maximum temperature is 165 F (73 C); maximum pressure is 125 psi. Constructed of glass-reinforced nylon. Excellent chemical compatibility >ideal for organic solvents (except ketones), sea water, alcohol, petroleum, and vegetable oils.

Suppliers

Company
Product
Description
Supplier Links
150193 - Standard Double Open End High Temperature Housing, 10
Vernon Hills, IL, United States
150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F)
GO-01508-32
150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F) GO-01508-32
High-Temperature Housing with Nylon Sump is an economical alternative to stainless steel and carbon housings. Maximum temperature is 165 F (73 C); maximum pressure is 125 psi. Constructed of glass-reinforced nylon. Excellent chemical compatibility >ideal for organic solvents (except ketones), sea water, alcohol, petroleum, and vegetable oils.

High-Temperature Housing with Nylon Sump is an economical alternative to stainless steel and carbon housings. Maximum temperature is 165<deg>F (73<deg>C); maximum pressure is 125 psi. Constructed of glass-reinforced nylon. Excellent chemical compatibility<emdash>ideal for organic solvents (except ketones), sea water, alcohol, petroleum, and vegetable oils.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Filter Elements
Product Number GO-01508-32
Product Name 150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F)
Housing Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Ceramic Membrane Filter Material - Crystar® FT - Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain Performance Ceramics & Refractories
Specs
Type Multichannel Ceramic Honeycomb Membrane
Configuration In-line
Application / Industry PoolSpa
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
 - 8976996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filtration Product Water
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details