TE Connectivity Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Product Name Notes
Body Features Center Stripe Color : Blue Primary Product Color : Clear Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : Blue Primary Product Color : Gray Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : Green Primary Product Color : Red Weight : 263.1 G  [.58 LB ] Dimensions Tape Thickness : 1.02 MM  [.04 INCH ] Tape Width : 31.75 MM  [1.25 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1/Bag...
Body Features Center Stripe Color : White Primary Product Color : Black Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : White Primary Product Color : Gray Product Weight : .172 KG  [.379 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .76 MM  [.03 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Center Stripe Color : White Primary Product Color : Red Product Weight : .576 KG  [1.27 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : 2.03 MM  [.08 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method :...