TE Connectivity Tape, Safety & Warning, 101.6Mm X 33M, Magenta/yel; Tape Colour Amp Te Connectivity TE-HT210MY-108

Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 33M, Magenta/yel; Tape Colour Amp Te Connectivity - 62W4638 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 33M, Magenta/yel; Tape Colour Amp Te Connectivity
62W4638
Tape, Safety & Warning, 101.6Mm X 33M, Magenta/yel; Tape Colour Amp Te Connectivity 62W4638
TAPE, SAFETY & WARNING, 101.6Mm x 33M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 33M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4638
Product Name Tape, Safety & Warning, 101.6Mm X 33M, Magenta/yel; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Crepe Paper
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details