TE Connectivity Fusion Tape 605980-2

Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet
Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 605980-2 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
605980-2
Fusion Tape 605980-2
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape

Body Features


  • Material Features : Self-Amalgamating
  • Primary Product Color : Black
  • Product Weight : .048 KG  [.106 LB ]

Dimensions


  • Product Length : 9.144 M  [30 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : No
  • Tape Type : Fusion Tape
Buy Now Datasheet
Tape - A105090-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
Adhesive Tapes - 605980-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605980-2
Adhesive Tapes 605980-2
FUSION TAPE, 1 X .020 X 30FT

FUSION TAPE, 1 X .020 X 30FT

Buy Now
Adhesive Tapes - 605980-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605980-2
Adhesive Tapes 605980-2
ELECTRICAL TAPE

ELECTRICAL TAPE

Buy Now
Swedesboro, NJ, United States
Adhesive Tapes
605980-2
Adhesive Tapes 605980-2
Adhesive Tapes

Adhesive Tapes

Buy Now
Tape, Sealing, Rubber, Black, 1Inx30Ft; Tape Colour Amp Te Connectivity - 95F1132 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black, 1Inx30Ft; Tape Colour Amp Te Connectivity
95F1132
Tape, Sealing, Rubber, Black, 1Inx30Ft; Tape Colour Amp Te Connectivity 95F1132
TAPE, SEALING, RUBBER, BLACK, 1INX30FT; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Colour:Black; Roll Length:30ft; Tape Width:1" RoHS Compliant: Yes

TAPE, SEALING, RUBBER, BLACK, 1INX30FT; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:-; Colour:Black; Roll Length:30ft; Tape Width:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Thermal Insulating Tapes Industrial Tapes Adhesive Tapes Industrial Tapes
Product Number 605980-2 A105090-ND 605980-2 605980-2 95F1132
Product Name Fusion Tape Tape Adhesive Tapes Adhesive Tapes Tape, Sealing, Rubber, Black, 1Inx30Ft; Tape Colour Amp Te Connectivity
Type Adhesive Tape Rubber Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data