TE Connectivity Tape, Safety & Warning, 101.6Mm X 33M, Green; Tape Colour Amp Te Connectivity TE-VM106LG-108

Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 33M, Green; Tape Colour Amp Te Connectivity - 62W4697 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 33M, Green; Tape Colour Amp Te Connectivity
62W4697
Tape, Safety & Warning, 101.6Mm X 33M, Green; Tape Colour Amp Te Connectivity 62W4697
TAPE, SAFETY & WARNING, 101.6Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4697
Product Name Tape, Safety & Warning, 101.6Mm X 33M, Green; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details