TE Connectivity Fusion Tape 605980-1

Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet
Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 605980-1 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
605980-1
Fusion Tape 605980-1
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape

Body Features


  • Material Features : Self-Amalgamating
  • Primary Product Color : Black
  • Product Weight : .015 KG  [.033 LB ]

Dimensions


  • Product Length : 9.144 M  [30 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 19.05 MM  [.75 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : No
  • Tape Type : Fusion Tape
Buy Now Datasheet
Tape - 605980-1-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 30' (9.1m) 10 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 30' (9.1m) 10 yds"

Buy Now Datasheet
Adhesive Tapes - 605980-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605980-1
Adhesive Tapes 605980-1
FUSION TAPE, .75 X .020 X 30FT

FUSION TAPE, .75 X .020 X 30FT

Buy Now
Adhesive Tapes - 605980-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605980-1
Adhesive Tapes 605980-1
ELECTRICAL TAPE

ELECTRICAL TAPE

Buy Now
Tape, Sealing, Rubber, Black 19.05Mm X 9.14M; Tape Colour Amp Te Connectivity - 95F1131 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black 19.05Mm X 9.14M; Tape Colour Amp Te Connectivity
95F1131
Tape, Sealing, Rubber, Black 19.05Mm X 9.14M; Tape Colour Amp Te Connectivity 95F1131
TAPE, SEALING, RUBBER, BLACK 19.05Mm x 9.14M; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:-; Colour:Black; Roll Length:9.14m RoHS Compliant: Yes

TAPE, SEALING, RUBBER, BLACK 19.05Mm x 9.14M; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:-; Colour:Black; Roll Length:9.14m RoHS Compliant: Yes

Supplier's Site
FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK - 70085115 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK
70085115
FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK 70085115
FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK

FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Adhesive Tapes Thermal Insulating Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 605980-1 605980-1-ND 605980-1 95F1131 70085115
Product Name Fusion Tape Tape Adhesive Tapes Tape, Sealing, Rubber, Black 19.05Mm X 9.14M; Tape Colour Amp Te Connectivity FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK
Type Adhesive Tape Rubber
Color Black Black
Temperature Resistance -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data