TE Connectivity Tape, Safety & Warning, 25.4Mm X 33M, Blue; Tape Colour Amp Te Connectivity TE-VM100LB-108

Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 33M, Blue; Tape Colour Amp Te Connectivity - 62W4678 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 33M, Blue; Tape Colour Amp Te Connectivity
62W4678
Tape, Safety & Warning, 25.4Mm X 33M, Blue; Tape Colour Amp Te Connectivity 62W4678
TAPE, SAFETY & WARNING, 25.4Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4678
Product Name Tape, Safety & Warning, 25.4Mm X 33M, Blue; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Single Coated Fiberglass Cloth - 297 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Fiberglass
View Details