TE Connectivity Electrical Shielding Tape, 25Mm X 4.5M; Tape Backing Material Raychem Te Connectivity 000W280-TAPE

Description
ELECTRICAL SHIELDING TAPE, 25MM X 4.5M; Tape Backing Material:Copper Foil; Tape Colour:-; Total Tape Thickness:16.1 mil (0.41 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:0.98"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL SHIELDING TAPE, 25MM X 4.5M; Tape Backing Material:Copper Foil; Tape Colour:-; Total Tape Thickness:16.1 mil (0.41 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:0.98"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Shielding Tape, 25Mm X 4.5M; Tape Backing Material Raychem Te Connectivity - 44M4794 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Shielding Tape, 25Mm X 4.5M; Tape Backing Material Raychem Te Connectivity
44M4794
Electrical Shielding Tape, 25Mm X 4.5M; Tape Backing Material Raychem Te Connectivity 44M4794
ELECTRICAL SHIELDING TAPE, 25MM X 4.5M; Tape Backing Material:Copper Foil; Tape Colour:-; Total Tape Thickness:16.1 mil (0.41 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:0.98"; Product Range:- RoHS Compliant: Yes

ELECTRICAL SHIELDING TAPE, 25MM X 4.5M; Tape Backing Material:Copper Foil; Tape Colour:-; Total Tape Thickness:16.1 mil (0.41 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:0.98"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 44M4794
Product Name Electrical Shielding Tape, 25Mm X 4.5M; Tape Backing Material Raychem Te Connectivity
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details