TE Connectivity Tape, Safety & Warning, 25.4Mm X 0.0254M, Red; Tape Colour Amp Te Connectivity TE-MC254-RD-1

Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, RED; Tape Colour:Red; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, RED; Tape Colour:Red; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 0.0254M, Red; Tape Colour Amp Te Connectivity - 62W4663 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 0.0254M, Red; Tape Colour Amp Te Connectivity
62W4663
Tape, Safety & Warning, 25.4Mm X 0.0254M, Red; Tape Colour Amp Te Connectivity 62W4663
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, RED; Tape Colour:Red; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, RED; Tape Colour:Red; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4663
Product Name Tape, Safety & Warning, 25.4Mm X 0.0254M, Red; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0043 inches (0.1092 mm)
Adhesive Aluminum
View Details