TE Connectivity Tape, Safety & Warning, 50.8Mm X 16M, Green/white; Tape Colour Amp Te Connectivity TE-HT200GW-54

Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 16M, Green/white; Tape Colour Amp Te Connectivity - 62W4602 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 16M, Green/white; Tape Colour Amp Te Connectivity
62W4602
Tape, Safety & Warning, 50.8Mm X 16M, Green/white; Tape Colour Amp Te Connectivity 62W4602
TAPE, SAFETY & WARNING, 50.8Mm x 16M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 16M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4602
Product Name Tape, Safety & Warning, 50.8Mm X 16M, Green/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive Aluminum
View Details