TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Black/yellow; Tape Colour Amp Te Connectivity TE-HT206BY-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/YELLOW; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Datasheet
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/YELLOW; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Black/yellow; Tape Colour Amp Te Connectivity - 62W4622 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Black/yellow; Tape Colour Amp Te Connectivity
62W4622
Tape, Safety & Warning, 50.8Mm X 33M, Black/yellow; Tape Colour Amp Te Connectivity 62W4622
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/YELLOW; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/YELLOW; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4622
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Black/yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Anti Static Polyimide Film - 303 - ESD - Budnick Converting, Inc.
Specs
Type Adhesive; Anti Static Polyimide Film
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
Polyester High Temperature Masking Discs - 23 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details