TE Connectivity Tape TE-MA508-LG-0.5

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - A117798-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, Safety & Warning, 50.8Mm X 0.0508M, Green; Tape Colour Amp Te Connectivity - 62W4649 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 0.0508M, Green; Tape Colour Amp Te Connectivity
62W4649
Tape, Safety & Warning, 50.8Mm X 0.0508M, Green; Tape Colour Amp Te Connectivity 62W4649
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, GREEN; Tape Colour:Green; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, GREEN; Tape Colour:Green; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number A117798-ND 62W4649
Product Name Tape Tape, Safety & Warning, 50.8Mm X 0.0508M, Green; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details