TE Connectivity Tape, Safety & Warning, 50.8Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity TE-HT200OW-54

Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity - 62W4604 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity
62W4604
Tape, Safety & Warning, 50.8Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity 62W4604
TAPE, SAFETY & WARNING, 50.8Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4604
Product Name Tape, Safety & Warning, 50.8Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
High Visibility Tapes - 6861090 - RS Components, Ltd.
Specs
Features Reflective
Color Black
Width 1.97 inches (50 mm)
View Details
Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details