TAPE, SAFETY & WARNING, 50.8Mm x 33M, MAGENTA/YELLOW; Tape Colour:Magenta, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 62W4624 |
| Product Name | Tape, Safety & Warning, 50.8Mm X 33M, Magenta/yellow; Tape Colour Amp Te Connectivity |
| Features | Reflective or Flagging Safety Tape |