TE Connectivity Tape, Safety & Warning, 76.2Mm X 0.0762M, Blue; Tape Colour Amp Te Connectivity TE-MC762-LB-0.5

Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, BLUE; Tape Colour:Blue; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, BLUE; Tape Colour:Blue; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 0.0762M, Blue; Tape Colour Amp Te Connectivity - 62W4672 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 0.0762M, Blue; Tape Colour Amp Te Connectivity
62W4672
Tape, Safety & Warning, 76.2Mm X 0.0762M, Blue; Tape Colour Amp Te Connectivity 62W4672
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, BLUE; Tape Colour:Blue; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, BLUE; Tape Colour:Blue; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4672
Product Name Tape, Safety & Warning, 76.2Mm X 0.0762M, Blue; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details