TE Connectivity Tape, Polyolefin, 20Mm, 10M, Black; Tape Colour Raychem Te Connectivity S1081

Description
TAPE, POLYOLEFIN, 20MM, 10M, BLACK; Tape Colour:Black; Roll Length - Imperial:32.8ft; Roll Length - Metric:10m; Tape Width - Imperial:0.79"; Tape Width - Metric:20mm; Product Range:-; Tape Backing Material:PO (Polyolefin) RoHS Compliant: Yes
Datasheet
Description
TAPE, POLYOLEFIN, 20MM, 10M, BLACK; Tape Colour:Black; Roll Length - Imperial:32.8ft; Roll Length - Metric:10m; Tape Width - Imperial:0.79"; Tape Width - Metric:20mm; Product Range:-; Tape Backing Material:PO (Polyolefin) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Polyolefin, 20Mm, 10M, Black; Tape Colour Raychem Te Connectivity - 14J9396 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Polyolefin, 20Mm, 10M, Black; Tape Colour Raychem Te Connectivity
14J9396
Tape, Polyolefin, 20Mm, 10M, Black; Tape Colour Raychem Te Connectivity 14J9396
TAPE, POLYOLEFIN, 20MM, 10M, BLACK; Tape Colour:Black; Roll Length - Imperial:32.8ft; Roll Length - Metric:10m; Tape Width - Imperial:0.79"; Tape Width - Metric:20mm; Product Range:-; Tape Backing Material:PO (Polyolefin) RoHS Compliant: Yes

TAPE, POLYOLEFIN, 20MM, 10M, BLACK; Tape Colour:Black; Roll Length - Imperial:32.8ft; Roll Length - Metric:10m; Tape Width - Imperial:0.79"; Tape Width - Metric:20mm; Product Range:-; Tape Backing Material:PO (Polyolefin) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 14J9396
Product Name Tape, Polyolefin, 20Mm, 10M, Black; Tape Colour Raychem Te Connectivity
Width 0.7900 inches (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details