TE Connectivity Tape, Safety & Warning, 76.2Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity TE-HT202OW-54

Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity - 62W4611 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity
62W4611
Tape, Safety & Warning, 76.2Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity 62W4611
TAPE, SAFETY & WARNING, 76.2Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 16M, ORANGE/WHITE; Tape Colour:Orange, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4611
Product Name Tape, Safety & Warning, 76.2Mm X 16M, Orange/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 6861090 - RS Components, Ltd.
Specs
Features Reflective
Color Black
Width 1.97 inches (50 mm)
View Details
Co-Extruded Multi-Polymer Tape (Clear) - 2E93 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape (Clear)
Thickness 0.0025 inches (0.0635 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details