TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Black/white; Tape Colour Amp Te Connectivity TE-HT206BW-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Black/white; Tape Colour Amp Te Connectivity - 62W4621 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Black/white; Tape Colour Amp Te Connectivity
62W4621
Tape, Safety & Warning, 50.8Mm X 33M, Black/white; Tape Colour Amp Te Connectivity 62W4621
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4621
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Black/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
High Visibility Tapes - 2610520 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Double Coated Polyester Film - 256M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0040 inches (0.1011 mm)
Adhesive PET - Polyester
View Details