TE Connectivity Tape, Safety & Warning, 76.2Mm X 55M, Green; Tape Colour Amp Te Connectivity TE-VM124LG-180

Description
TAPE, SAFETY & WARNING, 76.2Mm x 55M, GREEN; Tape Colour:Green; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 55M, GREEN; Tape Colour:Green; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 55M, Green; Tape Colour Amp Te Connectivity - 62W4715 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 55M, Green; Tape Colour Amp Te Connectivity
62W4715
Tape, Safety & Warning, 76.2Mm X 55M, Green; Tape Colour Amp Te Connectivity 62W4715
TAPE, SAFETY & WARNING, 76.2Mm x 55M, GREEN; Tape Colour:Green; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 55M, GREEN; Tape Colour:Green; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4715
Product Name Tape, Safety & Warning, 76.2Mm X 55M, Green; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details